DELL Wyse 3040, 1.44 GHz, Intel Atom®, x5-Z8350, 1.92 GHz, 2 GB, DDR3L-SDRAM
DELL Wyse 3040. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: eMMC. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)