DELL logo

DELL Inspiron 5558 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94158
Info modified on:
02 Feb 2025, 22:54:17
Short summary description DELL Inspiron 5558 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

DELL Inspiron 5558, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5558 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:

DELL Inspiron 5558. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.