DELL logo

DELL Inspiron n5110 Intel® Core™ i5 i5-2410M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116547
Info modified on:
01 Feb 2025, 04:56:59
Short summary description DELL Inspiron n5110 Intel® Core™ i5 i5-2410M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

DELL Inspiron n5110, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description DELL Inspiron n5110 Intel® Core™ i5 i5-2410M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

DELL Inspiron n5110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.