DELL logo

DELL UltraSharp U2718Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75542
Info modified on:
30 Dec 2024, 17:23:53
Short summary description DELL UltraSharp U2718Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

DELL UltraSharp U2718Q, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2718Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

DELL UltraSharp U2718Q. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.