Intel Celeron N3050 (2M Cache, 1.60 GHz), 4GB DDR3 1600MHz, 1TB SATA HDD, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
With Windows 10 Home
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.
Your one-stop multimedia hub.
From basic computing needs, to the family’s digital library – ideal for storing photos, videos, important files, and more – to multimedia entertainment center, where you can stream movies, play DVDs and video games or listen to music, the new Inspiron Small Desktop offers powerful and reliable performance, perfect for the living room or home office.
Built-in connectivity:
Stay connected with the latest integrated WiFi and Bluetooth technology.
Immersive audio:
Enjoy 5.1 channel sound professionally tuned by Waves MaxxAudio® Pro for a truly immersive entertainment experience.
Enhanced entertainment:
Easily connect to tablets, TVs or large displays for video streaming or casual gaming with convenient access to VGA, HDMI out and 6 USB ports.
Essential accessories for your Inspiron Small Desktop.
Complete your Inspiron Small Desktop purchase with a Dell monitor that offers ultra-wide viewing, a Dell wireless keyboard and mouse for a clutter-free desktop experience, and Dell Bluetooth Speakers to surround yourself with incredible sound. Look for these great products and more at checkout.
Dell 22 Monitor – S2216H
Maximize your viewing experience with an ultrathin bezel, rich, accurate colors across an ultra-wide viewing angle, and integrated dual 3W speakers.
Dell Wireless Keyboard & Mouse
Keep your desk clutter-free with a modern wireless keyboard and mouse combo with scissor chiclet keys, and LED tracking.
Dell Bluetooth Speaker System – AC411
Enjoy supreme sound from your phone, tablet or other Bluetooth® device and hear every impressive detail through stylish wireless speakers.
Look for this additional service at checkout
Accidental Damage Service
Let us repair or replace your system in the event of an accident. Accidental Damage Service covers surges and screen breaks, liquid spills, accidental drops and falls.
DELL Inspiron 3252, 1.6 GHz, Intel® Celeron®, N3050, 4 GB, 1000 GB, Windows 10 Home
DELL Inspiron 3252. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3050. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black