DELL Inspiron One 2020, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8
DELL Inspiron One 2020. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black