DELL Inspiron 2350, 58.4 cm (23"), Full HD, Intel® Core™ i5, 12 GB, 1 TB, Windows 8.1
DELL Inspiron 2350. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver