DELL logo

DELL Latitude 9520 2-in-1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19536
Info modified on:
03 Mar 2025, 14:07:47
Short summary description DELL Latitude 9520 2-in-1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Grey:

DELL Latitude 9520 2-in-1, Intel® Core™ i7, 38.1 cm (15"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Latitude 9520 2-in-1 Intel® Core™ i7 i7-1185G7 Hybrid (2-in-1) 38.1 cm (15") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Grey:

DELL Latitude 9520 2-in-1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 38.1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.