DELL logo

DELL PowerEdge MX840C server 1.92 TB Intel® Xeon® Platinum 8260 2.4 GHz 1.54 TB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80650
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL PowerEdge MX840C server 1.92 TB Intel® Xeon® Platinum 8260 2.4 GHz 1.54 TB DDR4-SDRAM:

DELL PowerEdge MX840C, 2.4 GHz, 8260, 1.54 TB, DDR4-SDRAM, 1.92 TB

Long summary description DELL PowerEdge MX840C server 1.92 TB Intel® Xeon® Platinum 8260 2.4 GHz 1.54 TB DDR4-SDRAM:

DELL PowerEdge MX840C. Processor family: Intel® Xeon® Platinum, Processor frequency: 2.4 GHz, Processor model: 8260. Internal memory: 1.54 TB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 48 x 32 GB. Total storage capacity: 1.92 TB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.