DELL logo

DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141588
Info modified on:
22 Jan 2025, 05:50:53
Short summary description DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:

DELL Latitude E6520, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description DELL Latitude E6520 Intel® Core™ i5 i5-2540M 39.6 cm (15.6") HD+ 6 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver:

DELL Latitude E6520. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.