DELL Latitude E6520, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Black
DELL Latitude E6520. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® NVS™ 4200M. Product colour: Black. Weight: 2.5 kg