DELL Latitude E6510, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB
DELL Latitude E6510. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® NVS™ 3100M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.51 kg