DELL logo

DELL Latitude E6510 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83684
Info modified on:
02 Feb 2025, 22:58:47
Short summary description DELL Latitude E6510 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

DELL Latitude E6510, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 4 GB, 250 GB, Windows 7 Professional

Long summary description DELL Latitude E6510 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

DELL Latitude E6510. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.51 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.