DELL logo

DELL Latitude E6430 ATG Intel® Core™ i7 i7-3520M 35.6 cm (14") 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional German Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11387
Info modified on:
29 Jan 2025, 18:31:52
Short summary description DELL Latitude E6430 ATG Intel® Core™ i7 i7-3520M 35.6 cm (14") 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional German Black:

DELL Latitude E6430 ATG, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 508 GB

Long summary description DELL Latitude E6430 ATG Intel® Core™ i7 i7-3520M 35.6 cm (14") 4 GB DDR3-SDRAM 508 GB HDD+SSD Windows 7 Professional German Black:

DELL Latitude E6430 ATG. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 508 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.