DELL logo

DELL Latitude E5520 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) FreeDOS English Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99395
Info modified on:
25 Jan 2025, 22:49:56
Short summary description DELL Latitude E5520 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) FreeDOS English Black, Silver:

DELL Latitude E5520, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 2 GB, 250 GB, FreeDOS

Long summary description DELL Latitude E5520 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Wi-Fi 4 (802.11n) FreeDOS English Black, Silver:

DELL Latitude E5520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.