DELL logo

DELL Latitude E5500 Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118618
Info modified on:
24 Jan 2025, 20:29:12
Short summary description DELL Latitude E5500 Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E5500, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E5500 Intel® Core™2 Duo P8700 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E5500. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.