DELL logo

DELL Latitude E4310 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118574
Info modified on:
23 Jan 2025, 18:42:36
Short summary description DELL Latitude E4310 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

DELL Latitude E4310, Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 160 GB

Long summary description DELL Latitude E4310 Intel® Core™ i3 i3-370M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

DELL Latitude E4310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.