DELL logo

DELL Latitude E4200 Intel® Core™2 Duo 30.7 cm (12.1") 3 GB 128 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84979
Info modified on:
25 Jan 2025, 22:38:25
Short summary description DELL Latitude E4200 Intel® Core™2 Duo 30.7 cm (12.1") 3 GB 128 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E4200, Intel® Core™2 Duo, 1.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 128 GB

Long summary description DELL Latitude E4200 Intel® Core™2 Duo 30.7 cm (12.1") 3 GB 128 GB Intel® GMA 4500MHD Windows Vista Business Black:

DELL Latitude E4200. Processor family: Intel® Core™2 Duo, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB. Total storage capacity: 128 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.