DELL logo

DELL E Series E2423HN LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79388
Info modified on:
14 Mar 2025, 19:40:20
Short summary description DELL E Series E2423HN LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2423HN, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL E Series E2423HN LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL E Series E2423HN. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.