DELL E Series E2016HV, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black
DELL E Series E2016HV. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black