DELL logo

DELL XPS 12 Leather Sleeve 30.5 cm (12") Sleeve case Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63549
Info modified on:
01 Jun 2022, 15:50:19
Short summary description DELL XPS 12 Leather Sleeve 30.5 cm (12") Sleeve case Black:

DELL XPS 12 Leather Sleeve, Sleeve case, 30.5 cm (12"), 700 g

Long summary description DELL XPS 12 Leather Sleeve 30.5 cm (12") Sleeve case Black:

DELL XPS 12 Leather Sleeve. Case type: Sleeve case, Maximum screen size: 30.5 cm (12"). Weight: 700 g. Surface coloration: Monochromatic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.