DELL logo

DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16683
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T30, 3.3 GHz, E3-1225V5, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T30 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T30. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.3 GHz, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 290 W. Chassis type: Mini Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.