DELL logo

DELL X-Series X1008 Managed L2+ Gigabit Ethernet (10/100/1000) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91460
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL X-Series X1008 Managed L2+ Gigabit Ethernet (10/100/1000) Black:

DELL X-Series X1008, Managed, L2+, Gigabit Ethernet (10/100/1000)

Long summary description DELL X-Series X1008 Managed L2+ Gigabit Ethernet (10/100/1000) Black:

DELL X-Series X1008. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE...

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.