DELL logo

DELL EMC SD-WAN Edge 610 network management device Ethernet LAN Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46553
Info modified on:
17 Aug 2022, 10:50:11
Short summary description DELL EMC SD-WAN Edge 610 network management device Ethernet LAN Wi-Fi:

DELL EMC SD-WAN Edge 610, 10,100,1000 Mbit/s, Wi-Fi 5 (802.11ac), Wired & Wireless, 100 - 240 V, 50 - 60 Hz, Black, Silver

Long summary description DELL EMC SD-WAN Edge 610 network management device Ethernet LAN Wi-Fi:

DELL EMC SD-WAN Edge 610. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: Wi-Fi 5 (802.11ac). Connectivity technology: Wired & Wireless. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Product colour: Black, Silver. Total storage capacity: 16 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.