DELL logo

DELL PowerConnect N3024F L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66007
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerConnect N3024F L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N3024F, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL PowerConnect N3024F L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL PowerConnect N3024F. Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 16384 entries, Switching capacity: 212 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U

Reasons to buy
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.