DELL Inspiron 7558, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 1 TB
DELL Inspiron 7558. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey, Silver