DELL Aerohive AP150W, 2.4 GHz, 5 GHz, 1300 Mbit/s, 128-bit RC4, 802.1x RADIUS, TKIP, WEP, WPA, WPA2, 100,1000 Mbit/s
DELL Aerohive AP150W. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1300 Mbit/s. Security algorithms: 128-bit RC4, 802.1x RADIUS, TKIP, WEP, WPA, WPA2. Ethernet LAN data rates: 100,1000 Mbit/s. Product colour: White