DELL logo

DELL Inspiron 620s Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90052
Info modified on:
23 Jul 2024, 20:47:05
Short summary description DELL Inspiron 620s Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux PC Black:

DELL Inspiron 620s, 2.6 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Inspiron 620s Intel® Pentium® G620 2 GB DDR3-SDRAM 500 GB Linux PC Black:

DELL Inspiron 620s. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product type: PC. Weight: 7.3 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.