DELL logo

DELL Inspiron 5406 2in1 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Grey, Titanium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8975
Info modified on:
02 Feb 2025, 23:08:40
Short summary description DELL Inspiron 5406 2in1 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Grey, Titanium:

DELL Inspiron 5406 2in1, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB, Windows 10 Home in S mode

Long summary description DELL Inspiron 5406 2in1 Intel® Core™ i3 i3-1115G4 Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Grey, Titanium:

DELL Inspiron 5406 2in1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Titanium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.