Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
Laptops
DELL Precision 5530 Intel® Core™ i7 i7-8850H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Silver
DELL Precision 5530 Intel® Core™ i7 i7-8850H Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P2000 Wi-Fi 5 (802.11ac) Windows 10 Pro Nordic Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL DG6D6
XML doc
Icecat LIVE: JS for DELL DG6D6
Icecat Live DOC
JSON product data for DELL DG6D6
JSON DOC
CSV product data for DELL DG6D6
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Precision
Product series:
5000
Product name:
5530
Product code:
DG6D6
GTIN (EAN/UPC):
5397184144077
Category:
Laptops
Icecat Product ID:
60158356
Data-sheet quality:
created/standardized by Icecat
Product views:
56336
Info modified on:
23 Jan 2025, 18:15:27
Product Brochure/Datasheet (1.4 MB)
DELL DG6D6 user manual (6.2 MB)
Product Compliance Datasheet (230 KB)
Global Product Compliance and Environmental Affairs (239 KB)
Embed the product datasheet into your content
XML product data for DELL DG6D6
XML doc
Icecat LIVE: JS for DELL DG6D6
Icecat Live DOC
JSON product data for DELL DG6D6
JSON DOC
CSV product data for DELL DG6D6
CSV DOC
Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE