DELL logo

DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43103
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

DELL V715w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

DELL V715w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.