DELL logo

DELL UltraSharp U4021QW LED display 100.8 cm (39.7") 5120 x 2160 pixels 4K DCI LCD Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
388848
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp U4021QW LED display 100.8 cm (39.7") 5120 x 2160 pixels 4K DCI LCD Silver:

DELL UltraSharp U4021QW, 100.8 cm (39.7"), 5120 x 2160 pixels, 4K DCI, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U4021QW LED display 100.8 cm (39.7") 5120 x 2160 pixels 4K DCI LCD Silver:

DELL UltraSharp U4021QW. Display diagonal: 100.8 cm (39.7"), Display resolution: 5120 x 2160 pixels, HD type: 4K DCI, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.