DELL logo

DELL UltraSharp U3818DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
455285
Info modified on:
03 May 2025, 20:53:53
Short summary description DELL UltraSharp U3818DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

DELL UltraSharp U3818DW, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 8 ms, Black

Long summary description DELL UltraSharp U3818DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

DELL UltraSharp U3818DW. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.