DELL logo

DELL UltraSharp 30 USB-C Hub Monitor - U3023E

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326820
Info modified on:
14 Mar 2025, 19:45:18
Short summary description DELL UltraSharp 30 USB-C Hub Monitor - U3023E:

DELL UltraSharp 30 USB-C Hub Monitor - U3023E, 76.2 cm (30"), 2560 x 1600 pixels, WQXGA, LCD, 8 ms, Silver

Long summary description DELL UltraSharp 30 USB-C Hub Monitor - U3023E:

DELL UltraSharp 30 USB-C Hub Monitor - U3023E. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.