DELL logo

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
554530
Info modified on:
04 Jul 2025, 13:52:58
Short summary description DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE:

DELL UltraSharp 27 4K USB-C Hub Monitor - U2723QE. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.