DELL logo

DELL UltraSharp 27 Monitor - U2722D

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
571355
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp 27 Monitor - U2722D:

DELL UltraSharp 27 Monitor - U2722D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp 27 Monitor - U2722D:

DELL UltraSharp 27 Monitor - U2722D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.