DELL logo

DELL UltraSharp U2721DE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390703
Info modified on:
21 Mar 2025, 14:26:00
Short summary description DELL UltraSharp U2721DE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Grey:

DELL UltraSharp U2721DE, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Grey

Long summary description DELL UltraSharp U2721DE computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Grey:

DELL UltraSharp U2721DE. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Grey

The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.