DELL logo

DELL UltraSharp U2720Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
517102
Info modified on:
21 Mar 2025, 14:23:01
Short summary description DELL UltraSharp U2720Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL UltraSharp U2720Q, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2720Q LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL UltraSharp U2720Q. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.