DELL logo

DELL SE2419H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163761
Info modified on:
14 Jun 2024, 19:22:40
Short summary description DELL SE2419H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

DELL SE2419H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL SE2419H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

DELL SE2419H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.