DELL logo

DELL S Series S3423DWC LED display 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302455
Info modified on:
19 May 2025, 11:00:58
Short summary description DELL S Series S3423DWC LED display 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:

DELL S Series S3423DWC, 86.4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LCD, 4 ms, Black

Long summary description DELL S Series S3423DWC LED display 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black:

DELL S Series S3423DWC. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.