DELL logo

DELL S Series S2725DS LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104545
Info modified on:
09 May 2025, 19:09:08
Short summary description DELL S Series S2725DS LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL S Series S2725DS, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL S Series S2725DS LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL S Series S2725DS. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.