DELL logo

DELL S Series S2721QS computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
346348
Info modified on:
19 May 2025, 11:00:57
Short summary description DELL S Series S2721QS computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL S Series S2721QS, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black

Long summary description DELL S Series S2721QS computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:

DELL S Series S2721QS. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.