DELL logo

DELL S Series S2721HSX LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144970
Info modified on:
21 Mar 2025, 18:00:04
Short summary description DELL S Series S2721HSX LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2721HSX, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL S Series S2721HSX LED display 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL S Series S2721HSX. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.