DELL logo

DELL S Series 24" S2421HS Monitor

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
506302
Info modified on:
19 May 2025, 11:00:57
Short summary description DELL S Series 24" S2421HS Monitor:

DELL S Series 24" S2421HS Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Silver

Long summary description DELL S Series 24" S2421HS Monitor:

DELL S Series 24" S2421HS Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Silver

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.