DELL logo

DELL S Series 24 Gaming Monitor - S2421HGF - 60.47cm (23.8") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288576
Info modified on:
21 Mar 2025, 14:07:50
Short summary description DELL S Series 24 Gaming Monitor - S2421HGF - 60.47cm (23.8") Black:

DELL S Series 24 Gaming Monitor - S2421HGF - 60.47cm (23.8") Black, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description DELL S Series 24 Gaming Monitor - S2421HGF - 60.47cm (23.8") Black:

DELL S Series 24 Gaming Monitor - S2421HGF - 60.47cm (23.8") Black. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.