DELL logo

DELL P Series P2421 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
579301
Info modified on:
19 May 2025, 11:00:54
Short summary description DELL P Series P2421 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black:

DELL P Series P2421, 61.2 cm (24.1"), 1920 x 1200 pixels, WUXGA, LCD, 8 ms, Black

Long summary description DELL P Series P2421 LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LCD Black:

DELL P Series P2421. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.