DELL logo

DELL KM300C keyboard Mouse included Office USB English Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10552
Info modified on:
27 May 2025, 15:28:41
Short summary description DELL KM300C keyboard Mouse included Office USB English Black:

DELL KM300C, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description DELL KM300C keyboard Mouse included Office USB English Black:

DELL KM300C. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black. Mouse included

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.