DELL logo

DELL E Series E2222HS LED display 54.5 cm (21.4") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
434059
Info modified on:
14 Mar 2025, 19:44:48
Short summary description DELL E Series E2222HS LED display 54.5 cm (21.4") 1920 x 1080 pixels Full HD Black:

DELL E Series E2222HS, 54.5 cm (21.4"), 1920 x 1080 pixels, Full HD, LED, 10 ms, Black

Long summary description DELL E Series E2222HS LED display 54.5 cm (21.4") 1920 x 1080 pixels Full HD Black:

DELL E Series E2222HS. Display diagonal: 54.5 cm (21.4"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 10 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.