DELL logo

DELL Pro 7-in-1 USB-C Travel Hub - DA310

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121199
Info modified on:
25 Jul 2025, 20:58:05
Short summary description DELL Pro 7-in-1 USB-C Travel Hub - DA310:

DELL Pro 7-in-1 USB-C Travel Hub - DA310, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10,100,1000 Mbit/s, Silver, 3840 x 2160 pixels, 1920 x 1080 pixels

Long summary description DELL Pro 7-in-1 USB-C Travel Hub - DA310:

DELL Pro 7-in-1 USB-C Travel Hub - DA310. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Silver, Maximum digital resolution: 3840 x 2160 pixels, Maximum analog resolution: 1920 x 1080 pixels. Power supply: 90 W, Power cable length: 0.12 m. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

The Story
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.