- - PC Black, Silver
- - Intel® Core™ i7 i7-6700K 4 GHz
- - 16 GB DDR4-SDRAM 2133 MHz 1 x 16 GB
- - 2.51 TB HDD+SSD DVD Super Multi Card reader integrated
- - NVIDIA® GeForce® GTX 970 4 GB NVIDIA G-SYNC Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
- - Windows 10 Home 64-bit
Intel Core i7-6700K (8M Cache, 4 GHz), 16GB DDR4 2133MHz, 2TB SATA HDD, 512GB SSD, nVIDIA GeForce GTX 970 4GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Innovation you can expand on.
The XPS Tower Special Edition is a high-performance desktop featuring big power and an easy-open,brushed aluminum chassis for simple expandability.
We love your work.
We built the XPS family to be the best. Because whatever you invent or imagine, our technology can help you realize it.
Designed to grow with you.
Easy to access & upgrade: The optimized size of the tower required an innovative approach to maintaining tool-less access to the internal components. A swing-out PSU tray gives you easy access to the chassis, so you can expand and upgrade things like graphics and memory to meet your specific needs.
Endlessly expandable: Your tower can support up to 225W full size graphics cards and up to four storage devices. With capacity for three 3.5″ HDD bays or 2.5″ NB drives plus one internal optical drive, it’s built to accommodate additional storage for your music, games, videos and projects. And there are 4 tool-less PCle slots for extra sound cards, graphics cards and more.
Your command center: Connect all your devices in a snap with 11 USB ports, including one USB Type-C port and four front USB ports. Complete your XPS Tower Special Edition with an optional high-performance gaming monitor and a wireless keyboard and mouse.
Mindfully designed.
Strong and silent: Even at full load, we’ve tested the tower to ensure it stays as quiet as a whisper. With thermally controlled fans, the system is designed and built to meet Dell’s rigorous acoustic limits, so system noise is never a distraction.
Keep your cool: A cooling system based on Alienware-inspired thermal design ensures that your desktop stays cool under intensive loads. The 3-heat-pipe system moves heat efficiently from the CPU and we subject it to rigorous, proprietary testing to make certain all components are kept within their thermal specifications.
Award-winning audio: The XPS Tower is engineered for premium high fidelity sound quality and tested to ensure crackles and pops are eliminated. GRAMMY Award-winning Waves MaxxAudio® technology with MaxxSense adapts to the environment, making external speakers sound fuller, louder and clearer.
Beautiful inside and out.
The XPS Tower Special Edition isn’t just beautiful on the inside. Its anodized aluminum finish and diamond-cut edges add elegance to any room.
Power your virtual experience.
With a VR-capable XPS Tower Special Edition, you can be the first to experience the latest in VR (virtual reality) technology.Built with advanced graphics , all XPS Tower Special Edition configurations are VR-capable so you can be the first to experience the latest in VR (virtual reality) technology. In addition, select XPS Tower Special Edition configurations meet the recommended specifications to power an ideal VR experience with either the HTC Vive or Oculus Rift headsets.Oculus Ready configurations have been tested and approved by Oculus to work well with the Oculus Rift headset, while HTC Vive Optimized configurations have been tested and approved by Dell and HTC to work with the Vive headset.
DELL XPS 8910 SE, 4 GHz, Intel® Core™ i7, 16 GB, 2.51 TB, DVD Super Multi, Windows 10 Home
DELL XPS 8910 SE. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC